Radwell International Connector/Terminal/Pin 43767318

Description
D SUB CONNECTOR, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:D*M SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB CONNECTOR, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:D*M SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 43767318 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43767318
Connector/Terminal/Pin 43767318
D SUB CONNECTOR, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:D*M SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB CONNECTOR, PLUG, 15 POSITION; NO. OF CONTACTS:15CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:D*M SERIES; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 43767318
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-172928-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Jackscrews - 36-7230-5-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details