Multicomp, Inc. Connector/Terminal/Pin SPC15202

Description
D SUB COVER, SIZE DC, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:METALIZED PLASTIC COVER; BODY COLOR:SILVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
D SUB COVER, SIZE DC, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:METALIZED PLASTIC COVER; BODY COLOR:SILVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32356333 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32356333
Connector/Terminal/Pin 32356333
D SUB COVER, SIZE DC, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:METALIZED PLASTIC COVER; BODY COLOR:SILVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

D SUB COVER, SIZE DC, ABS; PRODUCT RANGE:-; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE) BODY; ACCESSORY TYPE:METALIZED PLASTIC COVER; BODY COLOR:SILVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32356333
Product Name Connector/Terminal/Pin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F3AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details