HARTING Inc. of North America D-Sub Connectors 9562617700

Description
D-Sub High Density Connectors 26P MALE S
Request a Quote
Description
D-Sub High Density Connectors 26P MALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09562617700 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09562617700
D-Sub Connectors 09562617700
D-Sub High Density Connectors 26P MALE S

D-Sub High Density Connectors 26P MALE S

Buy Now
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting - 44J4600 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting
44J4600
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting 44J4600
HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting - 17AC0884 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting
17AC0884
Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting 17AC0884
HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, TH; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 67621319 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
67621319
Plug/Receptacle 67621319
HD D-SUB CONNECTOR, PLUG, 26POS, TH; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HD D-SUB CONNECTOR, PLUG, 26POS, TH; NO. OF CONTACTS:26CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:THROUGH HOLE; D SUB SHELL SIZE:DA; PRODUCT RANGE:-; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09562617700 44J4600 17AC0884 67621319
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting Hd D-Sub Conn, Plug, 26Pos, Th; No. Of Contacts Harting Plug/Receptacle
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details