HARTING Inc. of North America D-Sub Connectors 9563525612

Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote Datasheet
Description
D-Sub High Density Connectors 44P FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09563525612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09563525612
D-Sub Connectors 09563525612
D-Sub High Density Connectors 44P FEMALE

D-Sub High Density Connectors 44P FEMALE

Buy Now
Connector/Terminal/Pin - 21292202 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21292202
Connector/Terminal/Pin 21292202
CONNECTOR, D-SUB, HD FEMALE RECEPTACLE, 44 POS, 3 ROW, R/A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, D-SUB, HD FEMALE RECEPTACLE, 44 POS, 3 ROW, R/A THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting - 44J4615 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting
44J4615
D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting 44J4615
D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:HD Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09563525612 21292202 44J4615
Product Name D-Sub Connectors Connector/Terminal/Pin D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details