TE Connectivity D-Shaped Connectors 2311763-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2311763-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2311763-1
D-Shaped Connectors 2311763-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 1.98 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub Connectors - 2311763-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311763-1
D-Sub Connectors 2311763-1
AMPL REC, HD22, R/A, 15P, S/L

AMPL REC, HD22, R/A, 15P, S/L

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311763-1
D-Sub Connectors 2311763-1
HD-22 PRODUCTS RESALE

HD-22 PRODUCTS RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311763-1
D-Sub Connectors 2311763-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - 2311763-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2311763-1-ND
D-Sub Connector Assemblies 2311763-1-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 57AC4920 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amp - Te Connectivity
57AC4920
Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amp - Te Connectivity 57AC4920
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DE, 15POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 132760086 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
132760086
Connector/Terminal/Pin 132760086
HD-D SUB CONN, RCPT, DE, 15POS, SOLDER, D SUB CONNECTOR TYPE:HIGH DENSITY, GENDER:RECEPTACLE, PRODUCT RANGE:AMPLIMITE SERIES, NO. OF CONTACTS:15CONTACTS, D SUB SHELL SIZE:DE, CONTACT TERMINATION TYPE:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HD-D SUB CONN, RCPT, DE, 15POS, SOLDER, D SUB CONNECTOR TYPE:HIGH DENSITY, GENDER:RECEPTACLE, PRODUCT RANGE:AMPLIMITE SERIES, NO. OF CONTACTS:15CONTACTS, D SUB SHELL SIZE:DE, CONTACT TERMINATION TYPE:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
D-Sub Connector Assemblies - 2311763-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2311763-1
D-Sub Connector Assemblies 2311763-1
CONN D-SUB HD RCPT 15P R/A SLDR

CONN D-SUB HD RCPT 15P R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2311763-1 2311763-1 2311763-1-ND 57AC4920 132760086 2311763-1
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Hd-D Sub Conn, Rcpt, De, 15Pos, Solder; D Sub Connector Type Amp - Te Connectivity Connector/Terminal/Pin D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data