13V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603
TVS DIODE 3.3VWM 13VC CLP0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCUT03E1-SD0-G4-08TR-ND | VCUT03E1-SD0-G4-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | CLP0603 |
| Peak Pulse Power | 78 watts | 78 watts |
| VC | 13 volts | 13 volts |