Diode Schottky 45V 30A PV Solar TO263AB
Diode Schottky 45V 30A PV Solar TO263AB
Diode Schottky 45V 30A (DC) Surface Mount TO-263AB (D²PAK)
DIODE 30 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VBT3045BP-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045BP-E3/4W can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 30A TO263AB
Schottky Diodes & Rectifiers 30A 45V TrenchMOS
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 7689269 | VBT3045BP-E3/4W-ND | 280-VBT3045BP-E3/4W | VBT3045BP-E3/4W | VBT3045BP-E3/4W |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | 30 A 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | D2PAK; D2pak (to-263) | Rail/Tube | D2PAK | D2PAK; D2PAK (TO-263AB) | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 200 C (392 F) | -40 C (-40 F) |