12V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Manufacturer: Vishay
Win Source Part Number: 1116991-VESD03-02V-G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 110pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 3V (Max)
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 12V (Typ)
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 108W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TVS DIODE 3VWM 12VC SOD523 Product overview: VESD03-02V-G-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD03-02V-G-08 can be used for catalog matching and distributor lookup.
ESD PROTRECTION DIODE, 12V, 1SOD-523; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3VWM 12VC SOD523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VESD03-02V-G-08TR-ND | 1116991-VESD03-02V-G-08 | 144-VESD03-02V-G-08 | 70AC6536 | VESD03-02V-G-08 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - VESD03-02V-G-08 | TVS Protection Diode | Esd Protrection Diode, 12V, 1Sod-523; Clamping Voltage Vc Max Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | |
| Peak Pulse Power | 108 watts | 108 watts | 108 watts | ||
| VC | 12 volts | 12 volts | 12 volts | ||
| VBR | 4 volts | 4 volts | 4 volts |