Vishay Intertechnology, Inc. TVS - TVS - Diodes - VESD05A5A-HSF-GS08 VESD05A5A-HSF-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117001-VESD05A5A-HS F-GS08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 13pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LLP75-6L STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 33W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117001-VESD05A5A-HS F-GS08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 13pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LLP75-6L STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 33W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - VESD05A5A-HSF-GS08 - 1117001-VESD05A5A-HSF-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VESD05A5A-HSF-GS08
1117001-VESD05A5A-HSF-GS08
TVS - TVS - Diodes - VESD05A5A-HSF-GS08 1117001-VESD05A5A-HSF-GS08
Manufacturer: Vishay Win Source Part Number: 1117001-VESD05A5A-HS F-GS08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Capacitance @ Frequency: 13pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LLP75-6L STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 33W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1117001-VESD05A5A-HSF-GS08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Capacitance @ Frequency: 13pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LLP75-6L
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 33W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 112-VESD05A5A-HSF-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - 112-VESD05A5A-HSF-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Diodes - 112-VESD05A5A-HSF-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6L

Buy Now Datasheet
TVS Protection Diode - 144-VESD05A5A-HSF-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VESD05A5A-HSF-GS08
TVS Protection Diode 144-VESD05A5A-HSF-GS08
TVS DIODE 5VWM 13VC LLP75-6L Product overview: VESD05A5A-HSF-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A5A-HSF-GS 08 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 13VC LLP75-6L Product overview: VESD05A5A-HSF-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A5A-HSF-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD05A5A-HSF-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD05A5A-HSF-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD05A5A-HSF-GS08
TVS DIODE 5VWM 13VC LLP75-6L

TVS DIODE 5VWM 13VC LLP75-6L

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1117001-VESD05A5A-HSF-GS08 112-VESD05A5A-HSF-GS08DKR-ND 144-VESD05A5A-HSF-GS08 VESD05A5A-HSF-GS08
Product Name TVS - TVS - Diodes - VESD05A5A-HSF-GS08 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package LLP75-6L 6-UFDFN Exposed Pad Tape & Reel (TR) LLP75-6L
VWM 5 volts
IPPM 2.5 amps
VC 13 volts 13 volts 13 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data