Vishay Precision Group Single Diodes VF20100SG-M3/4W

Description
Diode Schottky 100V 20A Through Hole ITO-220AB
Request a Quote Datasheet
Description
Diode Schottky 100V 20A Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VF20100SG-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF20100SG-M3/4W-ND
Single Diodes VF20100SG-M3/4W-ND
Diode Schottky 100V 20A Through Hole ITO-220AB

Diode Schottky 100V 20A Through Hole ITO-220AB

Buy Now Datasheet
Diodes, Rectifiers - Single - VF20100SG-M3/4W - 127851-VF20100SG-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF20100SG-M3/4W
127851-VF20100SG-M3/4W
Diodes, Rectifiers - Single - VF20100SG-M3/4W 127851-VF20100SG-M3/4W
Manufacturer: Vishay Win Source Part Number: 127851-VF20100SG-M3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.07V @ 20A Current - Reverse Leakage @ Vr: 350μA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 127851-VF20100SG-M3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 20A
Current - Reverse Leakage @ Vr: 350μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 100V 20A Diode and Rectifier - 280-VF20100SG-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 20A Diode and Rectifier
280-VF20100SG-M3/4W
Schottky 100V 20A Diode and Rectifier 280-VF20100SG-M3/4W
Diode Schottky 100V 20A 3-Pin(3+Tab) ITO-220AB Tube Product overview: VF20100SG-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100SG-M3/4W can be used for catalog matching and distributor lookup.

Diode Schottky 100V 20A 3-Pin(3+Tab) ITO-220AB Tube Product overview: VF20100SG-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20100SG-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF20100SG-M3/4W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF20100SG-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF20100SG-M3/4W
DIODE SCHOTTKY 100V 20A ITO220AB

DIODE SCHOTTKY 100V 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF20100SG-M3/4W
Schottky Diodes & Rectifiers VF20100SG-M3/4W
Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number VF20100SG-M3/4W-ND 127851-VF20100SG-M3/4W 280-VF20100SG-M3/4W VF20100SG-M3/4W VF20100SG-M3/4W
Product Name Single Diodes Diodes, Rectifiers - Single - VF20100SG-M3/4W Schottky 100V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data