Vishay Intertechnology, Inc. Schottky 120V 30A Diode and Rectifier VF30120SG-E3/4W

Description
DIODE SCHOTTKY 120V 30A ITO220AB Product overview: VF30120SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120SG-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 120V 30A ITO220AB Product overview: VF30120SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120SG-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 120V 30A Diode and Rectifier - 280-VF30120SG-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 30A Diode and Rectifier
280-VF30120SG-E3/4W
Schottky 120V 30A Diode and Rectifier 280-VF30120SG-E3/4W
DIODE SCHOTTKY 120V 30A ITO220AB Product overview: VF30120SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 30A ITO220AB Product overview: VF30120SG-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VF30120SG-E3/4W - 1279203-VF30120SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF30120SG-E3/4W
1279203-VF30120SG-E3/4W
Diodes, Rectifiers - Single - VF30120SG-E3/4W 1279203-VF30120SG-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279203-VF30120SG-E3 /4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VF30120SG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.28V @ 30A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): STPS30SM120SFP; STPS30SM120STN; STPS30M120STN; Introduction Date: September 05, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279203-VF30120SG-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VF30120SG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.28V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): STPS30SM120SFP; STPS30SM120STN; STPS30M120STN;
Introduction Date: September 05, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VF30120SG-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF30120SG-E3/4W-ND
Single Diodes VF30120SG-E3/4W-ND
Diode Schottky 120V 30A Through Hole ITO-220AB

Diode Schottky 120V 30A Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF30120SG-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF30120SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF30120SG-E3/4W
DIODE SCHOTTKY 120V 30A ITO220AB

DIODE SCHOTTKY 120V 30A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF30120SG-E3/4W
Schottky Diodes & Rectifiers VF30120SG-E3/4W
Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-VF30120SG-E3/4W 1279203-VF30120SG-E3/4W VF30120SG-E3/4W-ND VF30120SG-E3/4W VF30120SG-E3/4W
Product Name Schottky 120V 30A Diode and Rectifier Diodes, Rectifiers - Single - VF30120SG-E3/4W Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220-3 FP
Unlock Full Specs
to access all available technical data