TVS DIODE 10VWM 18VC CLP0603
TVS DIODE 10VWM 18VC CLP0603
TVS DIODE 10VWM 18VC CLP0603
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCUT10G1-SD0HG4-08TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 72 watts |
| VC | 18 volts |