Vishay Intertechnology, Inc. Schottky 45V Diode and Rectifier VFT3045CBP-M3/4W

Description
DIODE ARRAY SCHOTTKY 45V ITO220 Product overview: VFT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3045CBP-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V ITO220 Product overview: VFT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3045CBP-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V Diode and Rectifier - 280-VFT3045CBP-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
280-VFT3045CBP-M3/4W
Schottky 45V Diode and Rectifier 280-VFT3045CBP-M3/4W
DIODE ARRAY SCHOTTKY 45V ITO220 Product overview: VFT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3045CBP-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V ITO220 Product overview: VFT3045CBP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT3045CBP-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VFT3045CBP-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VFT3045CBP-M3/4W - 799052-VFT3045CBP-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VFT3045CBP-M3/4W
799052-VFT3045CBP-M3/4W
Diodes, Rectifiers - Arrays - VFT3045CBP-M3/4W 799052-VFT3045CBP-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799052-VFT3045CBP-M3 /4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 2mA @ 45V Operating Temperature - Junction: 200°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VFT3045CBP Categories: Discrete Semiconductor Products Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): SBL3045CTP-G; SBL3045CTP; SG30SC4M; 30GWJ2C48C; Introduction Date: December 15, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799052-VFT3045CBP-M3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: 200°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VFT3045CBP
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SBL3045CTP-G; SBL3045CTP; SG30SC4M; 30GWJ2C48C;
Introduction Date: December 15, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VFT3045CBP-M3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VFT3045CBP-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VFT3045CBP-M3/4W
DIODE ARR SCHOT 45V 15A ITO220AB

DIODE ARR SCHOT 45V 15A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VFT3045CBP-M3/4W
Schottky Diodes & Rectifiers VFT3045CBP-M3/4W
Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS

Buy Now Datasheet
Schottky Rectifier Array, 30A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay - 47T9579 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 30A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay
47T9579
Schottky Rectifier Array, 30A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay 47T9579
SCHOTTKY RECTIFIER ARRAY, 30A, ITO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 30A, ITO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 280-VFT3045CBP-M3/4W 112-VFT3045CBP-M3/4W-ND 799052-VFT3045CBP-M3/4W VFT3045CBP-M3/4W VFT3045CBP-M3/4W 47T9579
Product Name Schottky 45V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VFT3045CBP-M3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier Array, 30A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay
Package Rail/Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220 TO-220-3 FP ITO-220AB
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -40 C (-40 F) 200 C (392 F) 200 C (392 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data