ESD PROTECTION DIODE SOT323-e3; 26.5V;Ir
ESD PROTECTION DIODE SOT323-e3; 26.5V;Ir
ESD PROTECTION DIODE SOT323-e3; 26.5V;Ir
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
TVS DIODE 26.5VWM 50VC SOT323
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1807468 | VCAN26A2-03G-E3-08GIDKR-ND | VCAN26A2-03G-E3-08 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| Package | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| Pin Count | 3 |