Vishay Intertechnology, Inc. Single Diodes VF30120S-E3/4W

Description
Diode Schottky 120V 30A Through Hole ITO-220AB
Request a Quote Datasheet
Description
Diode Schottky 120V 30A Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VF30120S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF30120S-E3/4W-ND
Single Diodes VF30120S-E3/4W-ND
Diode Schottky 120V 30A Through Hole ITO-220AB

Diode Schottky 120V 30A Through Hole ITO-220AB

Buy Now Datasheet
Diodes, Rectifiers - Single - VF30120S-E3/4W - 1279201-VF30120S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF30120S-E3/4W
1279201-VF30120S-E3/4W
Diodes, Rectifiers - Single - VF30120S-E3/4W 1279201-VF30120S-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279201-VF30120S-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VF30120S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 30A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): STPS30SM120SFP; STPS30SM120ST; STPS30SM120STN; Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279201-VF30120S-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VF30120S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): STPS30SM120SFP; STPS30SM120ST; STPS30SM120STN;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
30 A 120 V Diode and Rectifier - 280-VF30120S-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 A 120 V Diode and Rectifier
280-VF30120S-E3/4W
30 A 120 V Diode and Rectifier 280-VF30120S-E3/4W
DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30120S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120S-E3/4W can be used for catalog matching and distributor lookup.

DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30120S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF30120S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF30120S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF30120S-E3/4W
DIODE SCHOTTKY 120V 30A ITO220AB

DIODE SCHOTTKY 120V 30A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF30120S-E3/4W
Schottky Diodes & Rectifiers VF30120S-E3/4W
Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number VF30120S-E3/4W-ND 1279201-VF30120S-E3/4W 280-VF30120S-E3/4W VF30120S-E3/4W VF30120S-E3/4W
Product Name Single Diodes Diodes, Rectifiers - Single - VF30120S-E3/4W 30 A 120 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
VF 1.1 volts 1.1 volts
Package Rail/Tube TO-220 TO-220-3 FP
Unlock Full Specs
to access all available technical data