Vishay Intertechnology, Inc. TVS Diodes VESD05A5-06GHG3-08

Description
11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet
Description
11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VESD05A5-06GHG3-08TR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

11.5V Clamp 8.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
Diode and Rectifier - 2040-VESD05A5-06GHG3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2040-VESD05A5-06GHG3-08
Diode and Rectifier 2040-VESD05A5-06GHG3-08
Trans Voltage Suppressor Diode, Product overview: VESD05A5-06GHG3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-VESD05A5-06GHG3 -08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VESD05A5-06GHG3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-VESD05A5-06GHG3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1103821-VESD05A5-06GHG3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1103821-VESD05A5-06GHG3-08
Circuit Protection - TVS - Diodes 1103821-VESD05A5-06GHG3-08
Win Source Part Number: 1103821-VESD05A5-06G HG3-08 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.85V Voltage - Clamping (Max) @ Ipp: 11.5V Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 67pF @ 1MHz Current - Peak Pulse (10/1000µs): 8.7A (8/20µs) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VESD05A5-06GHG3- 08TR,112-VESD05A5-06 GHG3-08DKR,112-VESD0 5A5-06GHG3-08CT Base Product Number: VESD05 Product Status: Obsolete

Win Source Part Number: 1103821-VESD05A5-06GHG3-08
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.85V
Voltage - Clamping (Max) @ Ipp: 11.5V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 67pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8.7A (8/20µs)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VESD05A5-06GHG3-08TR,112-VESD05A5-06GHG3-08DKR,112-VESD05A5-06GHG3-08CT
Base Product Number: VESD05
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD05A5-06GHG3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD05A5-06GHG3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD05A5-06GHG3-08
TVS DIODE 5VWM 11.5VC SOT363

TVS DIODE 5VWM 11.5VC SOT363

Supplier's Site
TVS DIODE 5VWM 11.5VC SOT363

TVS DIODE 5VWM 11.5VC SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Rectifiers Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VESD05A5-06GHG3-08TR-ND 2040-VESD05A5-06GHG3-08 1103821-VESD05A5-06GHG3-08 VESD05A5-06GHG3-08 VESD05A5-06GHG3-08
Product Name TVS Diodes Diode and Rectifier Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts
VC 11.5 volts 11.5 volts 11.5 volts 11.5 volts
VBR 6.85 volts 6.85 volts 6.85 volts 6.85 volts
Unlock Full Specs
to access all available technical data