DIODE ARR SCHOTT 45V 5A ITO220AB Product overview: VFT1045C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT1045C-M3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 813825-VFT1045C-M3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 5A
Current - Reverse Leakage at Vr: 500μA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 45V 5A ITO220AB
Schottky Diodes & Rectifiers 10A 45V DUAL TrenchMOS
SCHOTTKY RECTIFIER ARRAY, 10A, ITO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Forward Voltage Max:580mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 286-VFT1045C-M3/4W | 813825-VFT1045C-M3/4W | VFT1045C-M3/4W-ND | VFT1045C-M3/4W | VFT1045C-M3/4W | 47T9574 |
| Product Name | 45V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - VFT1045C-M3/4W | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 10A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | TO-220-3 FP | ITO-220AB | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts |