Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 80V 5A ITO220AB
Rectifiers 10A,80V,TRENCH SKY RECT.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VFT1080C-M3/4W-ND | VFT1080C-M3/4W | VFT1080C-M3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |