Diode Array 1 Pair Common Cathode Schottky 60V 10A (DC) Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifiers 20A,60V, DUAL TRENCH SKY RECT.
DIODE ARR SCHOT 60V 10A ITO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VFT2060G-E3/4W-ND | VFT2060G-E3/4W | VFT2060G-E3/4W |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |