Vishay Intertechnology, Inc. Schottky 200V 5A Diode and Rectifier VBT5202-M3/8W

Description
Diode Schottky 200V 5A 3-Pin(2+Tab) TO-263AB T/R Product overview: VBT5202-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT5202-M3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 200V 5A 3-Pin(2+Tab) TO-263AB T/R Product overview: VBT5202-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT5202-M3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 5A Diode and Rectifier - 280-VBT5202-M3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 5A Diode and Rectifier
280-VBT5202-M3/8W
Schottky 200V 5A Diode and Rectifier 280-VBT5202-M3/8W
Diode Schottky 200V 5A 3-Pin(2+Tab) TO-263AB T/R Product overview: VBT5202-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT5202-M3/8W can be used for catalog matching and distributor lookup.

Diode Schottky 200V 5A 3-Pin(2+Tab) TO-263AB T/R Product overview: VBT5202-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT5202-M3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VBT5202-M3/8W - 142427-VBT5202-M3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VBT5202-M3/8W
142427-VBT5202-M3/8W
Diodes, Rectifiers - Single - VBT5202-M3/8W 142427-VBT5202-M3/8W
Manufacturer: Vishay Win Source Part Number: 142427-VBT5202-M3/8W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 200V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 142427-VBT5202-M3/8W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VBT5202-M3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 200V 5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VBT5202-M3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 200V 5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VBT5202-M3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A Surface Mount TO-263AB (D²PAK)

Diode Schottky 200V 5A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VBT5202-M3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT5202-M3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VBT5202-M3/8W
DIODE SCHOTTKY 200V 5A TO263AB

DIODE SCHOTTKY 200V 5A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT5202-M3/8W
Schottky Diodes & Rectifiers VBT5202-M3/8W
Schottky Diodes & Rectifiers 5A 200V Trench Stky Rectifier

Schottky Diodes & Rectifiers 5A 200V Trench Stky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-VBT5202-M3/8W 142427-VBT5202-M3/8W VBT5202-M3/8WGICT-ND VBT5202-M3/8W VBT5202-M3/8W
Product Name Schottky 200V 5A Diode and Rectifier Diodes, Rectifiers - Single - VBT5202-M3/8W Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-263AB TO-220AC-2
Unlock Full Specs
to access all available technical data