Diode Array 1 Pair Common Cathode Schottky 120V 30A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 120V ITO220AB Product overview: VF60120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VF60120C-M3/4W can be used for catalog matching and distributor lookup.
Vishay VF60120C-M3/4W Schottky Rectifier
Vishay VF60120C-M3/4W Schottky Rectifier
DIODE ARR SCHOTT 120V ITO220AB
Rectifiers 60A,120V,TRENCH SKY RECT.
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VF60120C-M3/4W-ND | 286-VF60120C-M3/4W | 7481074P | 1451808 | VF60120C-M3/4W | VF60120C-M3/4W |
| Product Name | Diode Arrays | 120V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; TO-220F | TO-220; To-220f | ITO-220AB | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Diode Type | Schottky |