TVS DIODE 5VWM 15VC LLP75-6A Product overview: VBUS054B-HS3-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS054B-HS3-GS0
15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-6A
TVS DIODE 5VWM 15VC LLP75-6A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VBUS054B-HS3-GS08 | 751-1434-2-ND | VBUS054B-HS3-GS08 |
| Product Name | 6A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 6-WFDFN Exposed Pad | LLP75-6A |
| Peak Pulse Power | 45 watts | 45 watts | 45 watts |