TVS DIODE 5VWM 13VC LLP75-7L
TVS DIODE 5VWM 13VC LLP75-7L
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP75-7L
DIODE 33 W, BIDIRECTIONAL, 6 ELEMENT, SILICON, TVS DIODE, GREEN, ULTRA COMPACT, PLASTIC, LLP75-7L, 6 PIN, Transient Suppressor Product overview: VESD05A6A-HAF-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD05A6A-HAF-GS
TVS DIODE 5VWM 13VC LLP75-7L
TVS DIODE 5VWM 13VC LLP75-7L
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VESD05A6A-HAF-GS08CT-ND | 144-VESD05A6A-HAF-GS08 | VESD05A6A-HAF-GS08 | VESD05A6A-HAF-GS08 |
| Product Name | TVS Diodes | 33 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 6-UFDFN Exposed Pad | Tape and Reel | 6-UFDFN Exposed Pad | LLP75-7L |
| Peak Pulse Power | 33 watts | 33 watts | 33 watts | 33 watts |
| VC | 13 volts | 13 volts | 13 volts | |
| VBR | 6 volts | 6 volts | 6 volts |