Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE 15 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30100C-E3/4W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 30 Amp 100 Volt Dual TrenchMOS
DIODE ARR SCHOTT 100V ITO220AB
DIODE ARRAY SCHOTTKY 100V ITO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | VF30100C-E3/4WGI-ND | 280-VF30100C-E3/4W | VF30100C-E3/4W | VF30100C-E3/4W | VF30100C-E3/4W |
| Product Name | Diode Arrays | 15 A 100 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Rail/Tube | TO-220-3 FP | TO-220 | TO-220; TO-220-3 Full Pack, Isolated Tab |
| RoHS Compliant | RoHS | ||||
| IO | 15 amps |