DIODE ZENER 14.7V 100MW VMD2 Product overview: VDZT2R15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.7V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.7V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R15B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 801091-VDZT2R15B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 100mW
Voltage - Zener (Nom) (Vz): 14.7V
Supplier Device Package: VMD2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 42 Ohms
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 11V
Part Number Series: VDZ15
Zener Diode 14.7V 100mW ±2% Surface Mount VMD2
DIODE ZENER 14.7V 100MW VMD2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-VDZT2R15B | 801091-VDZT2R15B | VDZT2R15BTR-ND | VDZT2R15B | VDZT2R15B |
| Product Name | 14.7V 100MW Zener Diode | Diodes - Zener - Single - VDZT2R15B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | VMD2 | VMD-2 | ||
| RoHS Compliant | RoHS | ||||
| ZZT | 42 ohms | 42 ohms | 42 ohms | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |