Vishay Intertechnology, Inc. Schottky 45V 30A Diode and Rectifier VBT3045BP-E3/8W

Description
DIODE SCHOTTKY 45V 30A TO263AB Product overview: VBT3045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045BP-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 30A TO263AB Product overview: VBT3045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045BP-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 30A Diode and Rectifier - 280-VBT3045BP-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 30A Diode and Rectifier
280-VBT3045BP-E3/8W
Schottky 45V 30A Diode and Rectifier 280-VBT3045BP-E3/8W
DIODE SCHOTTKY 45V 30A TO263AB Product overview: VBT3045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045BP-E3/8W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 30A TO263AB Product overview: VBT3045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT3045BP-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367278-VBT3045BP-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367278-VBT3045BP-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367278-VBT3045BP-E3/8W
Win Source Part Number: 1367278-VBT3045BP-E3 /8W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: TMBS® Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) Base Product Number: VBT3045 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 30 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 2 mA @ 45 V Operating Temperature - Junction: 200°C (Max)

Win Source Part Number: 1367278-VBT3045BP-E3/8W
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: TMBS®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: VBT3045
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Operating Temperature - Junction: 200°C (Max)

Buy Now Datasheet
Single Diodes - 112-VBT3045BP-E3/8WTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 30A (DC) Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 30A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 112-VBT3045BP-E3/8WDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 30A TO263AB

DIODE SCHOTTKY 45V 30A TO263AB

Buy Now Datasheet
Single Diodes - 112-VBT3045BP-E3/8WCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 30A TO263AB

DIODE SCHOTTKY 45V 30A TO263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT3045BP-E3/8W
Schottky Diodes & Rectifiers VBT3045BP-E3/8W
Schottky Diodes & Rectifiers 30A 45V Schottky PV Solar Bypass

Schottky Diodes & Rectifiers 30A 45V Schottky PV Solar Bypass

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VBT3045BP-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT3045BP-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VBT3045BP-E3/8W
DIODE SCHOTTKY 45V 30A TO263AB

DIODE SCHOTTKY 45V 30A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-VBT3045BP-E3/8W 1367278-VBT3045BP-E3/8W 112-VBT3045BP-E3/8WTR-ND VBT3045BP-E3/8W VBT3045BP-E3/8W
Product Name Schottky 45V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB D2PAK
RoHS Compliant RoHS
IO 30 amps
Unlock Full Specs
to access all available technical data