Vishay Intertechnology, Inc. Schottky 120V 20A Diode and Rectifier VF20120S-E3/45

Description
DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VF20120S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VF20120S-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 120V 20A Diode and Rectifier - 2085-VF20120S-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 20A Diode and Rectifier
2085-VF20120S-E3/45
Schottky 120V 20A Diode and Rectifier 2085-VF20120S-E3/45
DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VF20120S-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 20A ITO220AB Product overview: VF20120S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VF20120S-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - VF20120S-E3/45 - 716954-VF20120S-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF20120S-E3/45
716954-VF20120S-E3/45
Diodes, Rectifiers - Single - VF20120S-E3/45 716954-VF20120S-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 716954-VF20120S-E3/4 5 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: ITO-220AB Status: Obsolete Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: VF20120S Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.12V at 20A Current - Reverse Leakage at Vr: 300μA at 120V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 716954-VF20120S-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Status: Obsolete
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: VF20120S
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.12V at 20A
Current - Reverse Leakage at Vr: 300μA at 120V

Buy Now
Single Diodes - VF20120S-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF20120S-E3/45GI-ND
Single Diodes VF20120S-E3/45GI-ND
Diode Schottky 120V 20A Through Hole ITO-220AB

Diode Schottky 120V 20A Through Hole ITO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF20120S-E3/45
Schottky Diodes & Rectifiers VF20120S-E3/45
Schottky Diodes & Rectifiers 20 Amp 120 Volt

Schottky Diodes & Rectifiers 20 Amp 120 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF20120S-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF20120S-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers VF20120S-E3/45
DIODE SCHOTTKY 120V 20A ITO220AB

DIODE SCHOTTKY 120V 20A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 2085-VF20120S-E3/45 716954-VF20120S-E3/45 VF20120S-E3/45GI-ND VF20120S-E3/45 VF20120S-E3/45
Product Name Schottky 120V 20A Diode and Rectifier Diodes, Rectifiers - Single - VF20120S-E3/45 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220-3 FP
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data