Manufacturer: Vishay
Win Source Part Number: 1117003-VESD12-02V-G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 14V
Max Clamping Voltage: 25V (Typ)
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TVS DIODE 12VWM 25VC SOD523 Product overview: VESD12-02V-G-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD12-02V-G-08 can be used for catalog matching and distributor lookup.
25V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 12VWM 25VC SOD523
TVS DIODE 12VWM 25VC SOD523
ESD PROTECTION DIODE, 25V, SOD-523; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:25W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION DIODE, 25V, SOD-523, FULL REEL; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:25W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1117003-VESD12-02V-G-08 | 144-VESD12-02V-G-08 | VESD12-02V-G-08TR-ND | VESD12-02V-G-08 | VESD12-02V-G-08 | 18X0071 |
| Product Name | TVS - TVS - Diodes - VESD12-02V-G-08 | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, 25V, Sod-523; Clamping Voltage Vc Max Vishay |
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VWM | 12 volts | |||||
| IPPM | 2 amps | |||||
| VC | 25 volts | 25 volts | 25 volts | 25 volts | ||
| VBR | 14 volts | 14 volts | 14 volts | 14 volts |