Vishay Intertechnology, Inc. TVS Diodes VCAN33A2-03SHE3-08

Description
56V Clamp 2.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
56V Clamp 2.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-VCAN33A2-03SHE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
56V Clamp 2.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

56V Clamp 2.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes
Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes
Manufacturer: Vishay General Semiconductor - Diodes Division Category: Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Capacitance @ Frequency: 8.7pF @ 1MHz Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3

Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Capacitance @ Frequency: 8.7pF @ 1MHz
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-VCAN33A2-03SHE3-08
SOT23 TVS Protection Diode 144-VCAN33A2-03SHE3-08
TVS DIODE 33VWM 56VC SOT23-3 Product overview: VCAN33A2-03SHE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN33A2-03SHE3- 08 can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 56VC SOT23-3 Product overview: VCAN33A2-03SHE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN33A2-03SHE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 2331062P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2331062P
TVS Diodes 2331062P
Vishay VCAN33A2-03SHE3-08

Vishay VCAN33A2-03SHE3-08

Supplier's Site
TVS Diodes - 2331062 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2331062
TVS Diodes 2331062
Vishay VCAN33A2-03SHE3-08

Vishay VCAN33A2-03SHE3-08

Supplier's Site
TVS Diodes - 2331061 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2331061
TVS Diodes 2331061
Vishay VCAN33A2-03SHE3-08

Vishay VCAN33A2-03SHE3-08

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCAN33A2-03SHE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCAN33A2-03SHE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCAN33A2-03SHE3-08
TVS DIODE 33VWM 56VC SOT23-3

TVS DIODE 33VWM 56VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 112-VCAN33A2-03SHE3-08TR-ND 144-VCAN33A2-03SHE3-08 2331062P VCAN33A2-03SHE3-08
Product Name TVS Diodes Circuit Protection- Transient Voltage Suppressors (TVS) -TVS Diodes SOT23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SOT23; SOT-23-3
Peak Pulse Power 150 watts 150 watts 150 watts
VC 56 volts 56 volts
VBR 36 volts 36 volts
Unlock Full Specs
to access all available technical data