Vishay Intertechnology, Inc. Single Diodes VBT4045BP-E3/4W

Description
Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VBT4045BP-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VBT4045BP-E3/4W-ND
Single Diodes VBT4045BP-E3/4W-ND
Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1808139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808139
Schottky Diodes & Rectifiers 1808139
40A,45V,TRENCH SKY RECT.

40A,45V,TRENCH SKY RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 1807464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807464
Schottky Diodes & Rectifiers 1807464
40A,45V,TRENCH SKY RECT.

40A,45V,TRENCH SKY RECT.

Supplier's Site
40 A 45 V Diode and Rectifier - 280-VBT4045BP-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 A 45 V Diode and Rectifier
280-VBT4045BP-E3/4W
40 A 45 V Diode and Rectifier 280-VBT4045BP-E3/4W
DIODE 40 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VBT4045BP-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT4045BP-E3/4W can be used for catalog matching and distributor lookup.

DIODE 40 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VBT4045BP-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT4045BP-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VBT4045BP-E3/4W - 799016-VBT4045BP-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VBT4045BP-E3/4W
799016-VBT4045BP-E3/4W
Diodes, Rectifiers - Single - VBT4045BP-E3/4W 799016-VBT4045BP-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799016-VBT4045BP-E3/ 4W Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 40A (DC) Current - Reverse Leakage @ Vr: 3mA @ 45V Operating Temperature - Junction: 200°C (Maximum) Family Name: VBT4045BP Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 670mV @ 40A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): STPS3045G-TR; STPS3045G; STPS5045SG-TR; SHD124612-G; Introduction Date: November 21, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799016-VBT4045BP-E3/4W
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 40A (DC)
Current - Reverse Leakage @ Vr: 3mA @ 45V
Operating Temperature - Junction: 200°C (Maximum)
Family Name: VBT4045BP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 670mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS3045G-TR; STPS3045G; STPS5045SG-TR; SHD124612-G;
Introduction Date: November 21, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VBT4045BP-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT4045BP-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VBT4045BP-E3/4W
DIODE SCHOTTKY 45V 40A TO263AB

DIODE SCHOTTKY 45V 40A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT4045BP-E3/4W
Schottky Diodes & Rectifiers VBT4045BP-E3/4W
Schottky Diodes & Rectifiers 40A 45V TrenchMOS

Schottky Diodes & Rectifiers 40A 45V TrenchMOS

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number VBT4045BP-E3/4W-ND 1808139 280-VBT4045BP-E3/4W 799016-VBT4045BP-E3/4W VBT4045BP-E3/4W VBT4045BP-E3/4W
Product Name Single Diodes Schottky Diodes & Rectifiers 40 A 45 V Diode and Rectifier Diodes, Rectifiers - Single - VBT4045BP-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 200 C (392 F) -40 C (-40 F) 200 C (392 F)
Package TO-263 Rail/Tube D2PAK D2PAK; D2PAK (TO-263AB)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF5 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 250 ns
View Details
 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
RF Diodes - BAR90-02LS - 1151317-BAR90-02LS - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
2 suppliers