Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE 15 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VF30200C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30200C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 721097-VF30200C-E3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 15A
Current - Reverse Leakage at Vr: 160μA at 200V
Schottky Diodes & Rectifiers 30 Amp 200 Volt Dual TrenchMOS
DIODE ARR SCHOTT 200V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VF30200C-E3/4WGI-ND | 280-VF30200C-E3/4W | 721097-VF30200C-E3/4W | VF30200C-E3/4W | VF30200C-E3/4W |
| Product Name | Diode Arrays | 15 A 200 V Diode and Rectifier | Electronic Surplus - VF30200C-E3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -20 C (-4 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Rail/Tube | TO-220-3 FP | TO-220 | |
| RoHS Compliant | RoHS | ||||
| IO | 15 amps |