DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: VFT1045BP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT1045BP-M3/4W can be used for catalog matching and distributor lookup.
Diode Schottky 10A 45V for PV ITO220AC
Diode Schottky 10A 45V for PV ITO220AC
Diode Schottky 45V 10A (DC) Through Hole ITO-220AC
DIODE, SCHOTTKY, 10A, 45V, ITO-220AC-2; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 10A 45V TrenchMOS
DIODE SCHOTTKY 45V 10A ITO220AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VFT1045BP-M3/4W | 7620169 | VFT1045BP-M3/4WGI-ND | 05W5895 | VFT1045BP-M3/4W | VFT1045BP-M3/4W |
| Product Name | 10 A 45 V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, 10A, 45V, Ito-220Ac-2; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; To-220f | ITO-220AC | TO-220-2 FP | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 10 amps | |||||
| Tj | -40 C (-40 F) | 200 C (392 F) | ||||
| Rectifier Configuration / Technology | Schottky |