TVS DIODE 24VWM 35VC DFN11103A
TVS DIODE 24VWM 35VC DFN11103A
TVS DIODE 24VWM 35VC DFN11103A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCAN24A2-HT5HG3-08DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-XDFN Exposed Pad |
| Peak Pulse Power | 100 watts |
| VC | 35 volts |