ROHM Semiconductor USA, LLC Single Zener Diodes VDZT2R5.1B

Description
Zener Diode 5.1V 100mW ±2% Surface Mount VMD2
Request a Quote Datasheet
Description
Zener Diode 5.1V 100mW ±2% Surface Mount VMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - VDZT2R5.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
VDZT2R5.1BTR-ND
Single Zener Diodes VDZT2R5.1BTR-ND
Zener Diode 5.1V 100mW ±2% Surface Mount VMD2

Zener Diode 5.1V 100mW ±2% Surface Mount VMD2

Buy Now Datasheet
Diodes - Zener - Single - VDZT2R5.1B - 036247-VDZT2R5.1B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VDZT2R5.1B
036247-VDZT2R5.1B
Diodes - Zener - Single - VDZT2R5.1B 036247-VDZT2R5.1B
Manufacturer: Rohm Semiconductor Win Source Part Number: 036247-VDZT2R5.1B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 2μA @ 1.5V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: VMD2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036247-VDZT2R5.1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 2μA @ 1.5V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMD2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
5.1V 100MW Zener Diode - 287-VDZT2R5.1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 100MW Zener Diode
287-VDZT2R5.1B
5.1V 100MW Zener Diode 287-VDZT2R5.1B
DIODE ZENER 5.1V 100MW VMD2 Product overview: VDZT2R5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R5.1B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 100MW VMD2 Product overview: VDZT2R5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VDZT2R5.1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 5.1V, 0.1W, Vmd2; Zener Voltage Nom Rohm - 84R7733 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.1W, Vmd2; Zener Voltage Nom Rohm
84R7733
Diode, Zener, 5.1V, 0.1W, Vmd2; Zener Voltage Nom Rohm 84R7733
DIODE, ZENER, 5.1V, 0.1W, VMD2; Zener Voltage Nom:5.1V; Power Dissipation:100mW; Diode Case Style:Planar; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.1W, VMD2; Zener Voltage Nom:5.1V; Power Dissipation:100mW; Diode Case Style:Planar; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - VDZT2R5.1B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
VDZT2R5.1B
Single Zener Diodes VDZT2R5.1B
DIODE ZENER 5.1V 100MW VMD2

DIODE ZENER 5.1V 100MW VMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - VDZT2R5.1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VDZT2R5.1B
Discrete Semiconductor Products - Diodes - Zener VDZT2R5.1B
DIODE ZENER 5.1V 100MW VMD2

DIODE ZENER 5.1V 100MW VMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
VDZT2R5.1B
Zener Diodes VDZT2R5.1B
Zener Diodes 100MW 5.1V

Zener Diodes 100MW 5.1V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number VDZT2R5.1BTR-ND 036247-VDZT2R5.1B 287-VDZT2R5.1B 84R7733 VDZT2R5.1B VDZT2R5.1B VDZT2R5.1B
Product Name Single Zener Diodes Diodes - Zener - Single - VDZT2R5.1B 5.1V 100MW Zener Diode Diode, Zener, 5.1V, 0.1W, Vmd2; Zener Voltage Nom Rohm Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Package VMD2 Tape & Reel (TR) Planar SOD-723 VMD2 VMD-2
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7081835P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details