Vishay Intertechnology, Inc. TVS Diodes VESD03A1C-HD1-GS08

Description
10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet
Description
10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VESD03A1C-HD1-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - VESD03A1C-HD1-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - VESD03A1C-HD1-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

10V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS - TVS - Diodes - VESD03A1C-HD1-GS08 - 1116993-VESD03A1C-HD1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VESD03A1C-HD1-GS08
1116993-VESD03A1C-HD1-GS08
TVS - TVS - Diodes - VESD03A1C-HD1-GS08 1116993-VESD03A1C-HD1-GS08
Manufacturer: Vishay Win Source Part Number: 1116993-VESD03A1C-HD 1-GS08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 78pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: LLP1006-2L STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 5V Max Clamping Voltage: 10V Peak Pulse Current(Ippm): 9.5A (8/20μs) Power Dissipation - Pd: 95W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116993-VESD03A1C-HD1-GS08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 78pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LLP1006-2L
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 9.5A (8/20μs)
Power Dissipation - Pd: 95W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-VESD03A1C-HD1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VESD03A1C-HD1-GS08
TVS Protection Diode 144-VESD03A1C-HD1-GS08
TVS DIODE 3.3VWM 10VC LLP1006-2L Product overview: VESD03A1C-HD1-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD03A1C-HD1-GS 08 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC LLP1006-2L Product overview: VESD03A1C-HD1-GS08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD03A1C-HD1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD03A1C-HD1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD03A1C-HD1-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD03A1C-HD1-GS08
TVS DIODE 3.3VWM 10VC LLP1006-2L

TVS DIODE 3.3VWM 10VC LLP1006-2L

Supplier's Site
TVS DIODE 3.3VWM 10VC LLP1006-2L

TVS DIODE 3.3VWM 10VC LLP1006-2L

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VESD03A1C-HD1-GS08GICT-ND 1116993-VESD03A1C-HD1-GS08 144-VESD03A1C-HD1-GS08 VESD03A1C-HD1-GS08 VESD03A1C-HD1-GS08
Product Name TVS Diodes TVS - TVS - Diodes - VESD03A1C-HD1-GS08 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-882 LLP1006-2L Tape & Reel (TR) LLP1006-2L SOD-882
Peak Pulse Power 95 watts 95 watts 95 watts 95 watts
VC 10 volts 10 volts 10 volts 10 volts
VBR 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data