Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 200V ITO220AB Product overview: VF20200C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VF20200C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057287-VF20200C-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VF20200C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBRF20200CT; MBRF20200CT; SBR20200CTFP; SBR20200CTFP-G;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS
DIODE ARR SCHOTT 200V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VF20200C-E3/4WGI-ND | 286-VF20200C-E3/4W | 057287-VF20200C-E3/4W | VF20200C-E3/4W | VF20200C-E3/4W |
| Product Name | Diode Arrays | 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - VF20200C-E3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; ITO-220AB | TO-220-3 FP | TO-220 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |