18V Clamp 2.5A Ipp Tvs Diode Surface Mount CLP0603
TVS DIODE 5.5VWM 18VC CLP0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VBUS05B1-SD0HG4-08GITR-ND | VBUS05B1-SD0HG4-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | CLP0603 |
| Peak Pulse Power | 45 watts | 45 watts |
| VC | 18 volts | 18 volts |