DIODE 20 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: VFT2045BP-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VFT2045BP-M3/4W can be used for catalog matching and distributor lookup.
Diode Schottky 45V 20A (DC) Through Hole ITO-220AC
DIODE SCHOTTKY 45V 20A ITO220AC
Schottky Diodes & Rectifiers 20A 45V TrenchMOS
DIODE, SCHOTTKY, 20A, 45V, ITO-220AC-2; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-VFT2045BP-M3/4W | VFT2045BP-M3/4W-ND | VFT2045BP-M3/4W | VFT2045BP-M3/4W | 05W5896 |
| Product Name | 20 A 45 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 20A, 45V, Ito-220Ac-2; Repetitive Peak Reverse Voltage Vishay |
| Package | Rail/Tube | TO-220-2 FP | ITO-220AC | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 20 amps | ||||
| Tj | -40 C (-40 F) | 200 C (392 F) |