Vishay Intertechnology, Inc. TVS - TVS - Diodes - VBUS052CD-FAH-GS08 VBUS052CD-FAH-GS08

Description
Manufacturer: Vishay Win Source Part Number: 902498-VBUS052CD-FAH -GS08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VBUS052 Categories: Circuit Protection Case / Package: LLP1713-7L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VBUS052CD-FAH-GS08GI CT, VBUS052CD-FAH-GS08-N D, VBUS052CD-FAH-GS08GI DKR, VBUS052CD-FAH-GS08GI TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902498-VBUS052CD-FAH -GS08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VBUS052 Categories: Circuit Protection Case / Package: LLP1713-7L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VBUS052CD-FAH-GS08GI CT, VBUS052CD-FAH-GS08-N D, VBUS052CD-FAH-GS08GI DKR, VBUS052CD-FAH-GS08GI TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - VBUS052CD-FAH-GS08 - 902498-VBUS052CD-FAH-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VBUS052CD-FAH-GS08
902498-VBUS052CD-FAH-GS08
TVS - TVS - Diodes - VBUS052CD-FAH-GS08 902498-VBUS052CD-FAH-GS08
Manufacturer: Vishay Win Source Part Number: 902498-VBUS052CD-FAH -GS08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VBUS052 Categories: Circuit Protection Case / Package: LLP1713-7L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VBUS052CD-FAH-GS08GI CT, VBUS052CD-FAH-GS08-N D, VBUS052CD-FAH-GS08GI DKR, VBUS052CD-FAH-GS08GI TR

Manufacturer: Vishay
Win Source Part Number: 902498-VBUS052CD-FAH-GS08
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: VBUS052
Categories: Circuit Protection
Case / Package: LLP1713-7L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VBUS052CD-FAH-GS08GICT, VBUS052CD-FAH-GS08-ND, VBUS052CD-FAH-GS08GIDKR, VBUS052CD-FAH-GS08GITR

Buy Now Datasheet
TVS Diodes - 1808153 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808153
TVS Diodes 1808153
ESD PROTECTION DIODE LLP1713-e4

ESD PROTECTION DIODE LLP1713-e4

Supplier's Site
TVS Diodes - 1807465 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807465
TVS Diodes 1807465
ESD PROTECTION DIODE LLP1713-e4

ESD PROTECTION DIODE LLP1713-e4

Supplier's Site
TVS Diodes - 1808153P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808153P
TVS Diodes 1808153P
ESD PROTECTION DIODE LLP1713-e4

ESD PROTECTION DIODE LLP1713-e4

Supplier's Site
SMD 63W 3.5A 5V TVS Protection Diode - 144-VBUS052CD-FAH-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63W 3.5A 5V TVS Protection Diode
144-VBUS052CD-FAH-GS08
SMD 63W 3.5A 5V TVS Protection Diode 144-VBUS052CD-FAH-GS08
TVS Diode, 63W, 3.5A, 5V, 1pF, Bidirectional, SMD Product overview: VBUS052CD-FAH-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 63W, 3.5A, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 63W, 3.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS052CD-FAH-GS 08 can be used for catalog matching and distributor lookup.

TVS Diode, 63W, 3.5A, 5V, 1pF, Bidirectional, SMD Product overview: VBUS052CD-FAH-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 63W, 3.5A, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 63W, 3.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS052CD-FAH-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - VBUS052CD-FAH-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L

5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L

Buy Now Datasheet
TVS Diodes - VBUS052CD-FAH-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L

5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L

Buy Now Datasheet
TVS Diodes - VBUS052CD-FAH-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L

5V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount LLP1713-7L

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VBUS052CD-FAH-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBUS052CD-FAH-GS08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VBUS052CD-FAH-GS08
TVS DIODE 5VWM 5VC LLP1713-7L

TVS DIODE 5VWM 5VC LLP1713-7L

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - VBUS052CD-FAH-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
VBUS052CD-FAH-GS08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) VBUS052CD-FAH-GS08
3.5A@8/20us 63W 5V 6.9V 5V@Max LLP1713-7L Electrostatic and Surge Protection (TVS/ESD) ROHS

3.5A@8/20us 63W 5V 6.9V 5V@Max LLP1713-7L Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 902498-VBUS052CD-FAH-GS08 1808153 144-VBUS052CD-FAH-GS08 VBUS052CD-FAH-GS08GICT-ND VBUS052CD-FAH-GS08 VBUS052CD-FAH-GS08
Product Name TVS - TVS - Diodes - VBUS052CD-FAH-GS08 TVS Diodes SMD 63W 3.5A 5V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package LLP1713-7L LLP1713 Tape and Reel 6-UDFN Exposed Pad LLP1713-7L
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data