DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF20200G-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF20200G-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799045-VF20200G-E3/4
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VF20200G
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SBRF20200CT; MBR20200FCT-BP; MBR16200FCT_T0_00001
Introduction Date: November 17, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual 110 Amp IFSM
DIODE ARR SCHOTT 200V ITO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 280-VF20200G-E3/4W | VF20200G-E3/4WGI-ND | 799045-VF20200G-E3/4W | VF20200G-E3/4W | VF20200G-E3/4W |
| Product Name | 10 A 200 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VF20200G-E3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 FP | ||
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Arrangement | Common Catode |