Vishay Intertechnology, Inc. 60V 20A Diode and Rectifier VFT4060C-E3/4W

Description
DIODE ARR SCHOT 60V 20A ITO220AB Product overview: VFT4060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT4060C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 60V 20A ITO220AB Product overview: VFT4060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT4060C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 20A Diode and Rectifier - 286-VFT4060C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 20A Diode and Rectifier
286-VFT4060C-E3/4W
60V 20A Diode and Rectifier 286-VFT4060C-E3/4W
DIODE ARR SCHOT 60V 20A ITO220AB Product overview: VFT4060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT4060C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 60V 20A ITO220AB Product overview: VFT4060C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VFT4060C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VFT4060C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VFT4060C-E3/4W-ND
Diode Arrays VFT4060C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VFT4060C-E3/4W - 1117038-VFT4060C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VFT4060C-E3/4W
1117038-VFT4060C-E3/4W
Diodes, Rectifiers - Arrays - VFT4060C-E3/4W 1117038-VFT4060C-E3/4W
Manufacturer: Vishay Win Source Part Number: 1117038-VFT4060C-E3/ 4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 620mA @ 20A Current - Reverse Leakage @ Vr: 6mA @ 60V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1117038-VFT4060C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mA @ 20A
Current - Reverse Leakage @ Vr: 6mA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VFT4060C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VFT4060C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VFT4060C-E3/4W
DIODE ARR SCHOT 60V 20A ITO220AB

DIODE ARR SCHOT 60V 20A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VFT4060C-E3/4W
Rectifiers VFT4060C-E3/4W
Rectifiers 40A,60V,TRENCH SKY RECT.

Rectifiers 40A,60V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-VFT4060C-E3/4W VFT4060C-E3/4W-ND 1117038-VFT4060C-E3/4W VFT4060C-E3/4W VFT4060C-E3/4W
Product Name 60V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VFT4060C-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB ITO-220AB
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data