Vishay Intertechnology, Inc. TVS Diodes VESD01C1-02VHG3-08

Description
6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VESD01C1-02VHG3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - VESD01C1-02VHG3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - VESD01C1-02VHG3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

6.9V Clamp 14.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-VESD01C1-02VHG3-08
TVS Protection Diode 144-VESD01C1-02VHG3-08
Trans Voltage Suppressor Diode, Product overview: VESD01C1-02VHG3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD01C1-02VHG3- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VESD01C1-02VHG3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VESD01C1-02VHG3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361987-VESD01C1-02VHG3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361987-VESD01C1-02VHG3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361987-VESD01C1-02VHG3-08
Win Source Part Number: 1361987-VESD01C1-02V HG3-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: VESD01 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 1V (Max) Voltage - Breakdown (Min): 2.5V Voltage - Clamping (Max) @ Ipp: 6.9V Current - Peak Pulse (10/1000µs): 14.6A (8/20µs) Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 192pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1361987-VESD01C1-02VHG3-08
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Base Product Number: VESD01
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 1V (Max)
Voltage - Breakdown (Min): 2.5V
Voltage - Clamping (Max) @ Ipp: 6.9V
Current - Peak Pulse (10/1000µs): 14.6A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 192pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
VESD01C1-02VHG3-08
TVS Diodes / ESD Suppressors VESD01C1-02VHG3-08
TVS Diodes / ESD Suppressors 1 V Unidirectional SOD-523

TVS Diodes / ESD Suppressors 1 V Unidirectional SOD-523

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VESD01C1-02VHG3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VESD01C1-02VHG3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VESD01C1-02VHG3-08
TVS DIODE 1VWM 6.9VC SOD523

TVS DIODE 1VWM 6.9VC SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VESD01C1-02VHG3-08GIDKR-ND 144-VESD01C1-02VHG3-08 1361987-VESD01C1-02VHG3-08 VESD01C1-02VHG3-08 VESD01C1-02VHG3-08
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
Peak Pulse Power 100 watts 100 watts 100 watts
VC 6.9 volts 6.9 volts 6.9 volts
VBR 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data