Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 80V 10A TO263AB
Schottky Diodes & Rectifiers 20A,80V,Trench
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VBT2080C-E3/4WGI-ND | VBT2080C-E3/4W | VBT2080C-E3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |