Vishay Precision Group Diodes, Rectifiers - Single - VF30100S-E3/4W VF30100S-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 902543-VF30100S-E3/4 W Series: TMBS® Features: Diode Schottky 100 V 30A Through Hole ITO-220AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: VF30100 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VF30100S-E3/4WGI, VF30100SE34W
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902543-VF30100S-E3/4 W Series: TMBS® Features: Diode Schottky 100 V 30A Through Hole ITO-220AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: VF30100 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VF30100S-E3/4WGI, VF30100SE34W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VF30100S-E3/4W - 902543-VF30100S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VF30100S-E3/4W
902543-VF30100S-E3/4W
Diodes, Rectifiers - Single - VF30100S-E3/4W 902543-VF30100S-E3/4W
Manufacturer: Vishay Win Source Part Number: 902543-VF30100S-E3/4 W Series: TMBS® Features: Diode Schottky 100 V 30A Through Hole ITO-220AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: VF30100 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VF30100S-E3/4WGI, VF30100SE34W

Manufacturer: Vishay
Win Source Part Number: 902543-VF30100S-E3/4W
Series: TMBS®
Features: Diode Schottky 100 V 30A Through Hole ITO-220AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: VF30100
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VF30100S-E3/4WGI, VF30100SE34W

Buy Now Datasheet
Single Diodes - VF30100S-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VF30100S-E3/4WGI-ND
Single Diodes VF30100S-E3/4WGI-ND
Diode Schottky 100V 30A Through Hole ITO-220AB

Diode Schottky 100V 30A Through Hole ITO-220AB

Buy Now Datasheet
30 A 100 V Diode and Rectifier - 280-VF30100S-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 A 100 V Diode and Rectifier
280-VF30100S-E3/4W
30 A 100 V Diode and Rectifier 280-VF30100S-E3/4W
DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30100S-E3/4W can be used for catalog matching and distributor lookup.

DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30100S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RECTIFIER; ITO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY - 70217471 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; ITO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY
70217471
RECTIFIER; ITO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY 70217471
Features: Trench MOS Schottky Technology Low Forward Voltage Drop, Low Power Losses High Efficiency Operation Low Thermal Resistance Meets MSL Level 1, Oer J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package) Solder Dip 260°C, 40 s (For TO-220AB, ITO-220AB and TO-262AA Package) Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency inverters, switching power supplies, freewheeling diodes, OR-ing diode, dc-to-dc converters and reverse battery protection.

Features:

  • Trench MOS Schottky Technology
  • Low Forward Voltage Drop, Low Power Losses
  • High Efficiency Operation
  • Low Thermal Resistance
  • Meets MSL Level 1, Oer J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package)
  • Solder Dip 260°C, 40 s (For TO-220AB, ITO-220AB and TO-262AA Package)
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency inverters, switching power supplies, freewheeling diodes, OR-ing diode, dc-to-dc converters and reverse battery protection.
Supplier's Site
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS - 884-VF30100S-E3/4W - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS
884-VF30100S-E3/4W
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS 884-VF30100S-E3/4W
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Supplier's Site
Diode, Schottky, 30A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay - 24R8035 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay
24R8035
Diode, Schottky, 30A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay 24R8035
DIODE, SCHOTTKY, 30A, 100V, ITO-220AB-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single ; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:910mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 30A, 100V, ITO-220AB-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:910mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VF30100S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF30100S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF30100S-E3/4W
DIODE SCHOTTKY 100V 30A ITO220AB

DIODE SCHOTTKY 100V 30A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF30100S-E3/4W
Schottky Diodes & Rectifiers VF30100S-E3/4W
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Buy Now Datasheet
Single Diodes - VF30100S-E3/4W - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VF30100S-E3/4W
Single Diodes VF30100S-E3/4W
DIODE SCHOTTKY 100V 30A ITO220AB

DIODE SCHOTTKY 100V 30A ITO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 902543-VF30100S-E3/4W VF30100S-E3/4WGI-ND 280-VF30100S-E3/4W 70217471 884-VF30100S-E3/4W 24R8035 VF30100S-E3/4W VF30100S-E3/4W VF30100S-E3/4W
Product Name Diodes, Rectifiers - Single - VF30100S-E3/4W Single Diodes 30 A 100 V Diode and Rectifier RECTIFIER; ITO-220AB; 100V; 30A;TRENCH MOS THROUGH HOLE TRENCH SCHOTTKY Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS Diode, Schottky, 30A, 100V, Ito-220Ab-3; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package TO-220; ITO-220AB Rail/Tube TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220AB TO-220 TO-220-3 FP TO-220; TO-220-3 Full Pack, Isolated Tab
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to 150 C (-40 to 302 F)
RoHS Compliant RoHS RoHS RoHS
IO 30 amps
VF 0.6900 volts 0.9100 volts 0.9100 volts 0.9100 volts 0.9100 volts
Unlock Full Specs
to access all available technical data