Diode Array 1 Pair Common Cathode Schottky 45V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
SCHOTTKY RECTIFIER ARRAY, 10A, ITO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 10A 45V DUAL TrenchMOS
DIODE ARR SCHOTT 45V 5A ITO220AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VFT1045CBP-M3/4WGI-ND | 47T9575 | VFT1045CBP-M3/4W | VFT1045CBP-M3/4W |
| Product Name | Diode Arrays | Schottky Rectifier Array, 10A, Ito-220Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | 200 C (392 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB | TO-220-3 FP | TO-220 |
| Diode Type | Schottky | |||
| Diode Applications | Rectifier |