Vishay Intertechnology, Inc. 15 A 120 V Diode and Rectifier VF30120C-E3/4W

Description
DIODE 15 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 15 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 A 120 V Diode and Rectifier - 280-VF30120C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 120 V Diode and Rectifier
280-VF30120C-E3/4W
15 A 120 V Diode and Rectifier 280-VF30120C-E3/4W
DIODE 15 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 15 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: VF30120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VF30120C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VF30120C-E3/4W - 1279199-VF30120C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VF30120C-E3/4W
1279199-VF30120C-E3/4W
Diodes, Rectifiers - Arrays - VF30120C-E3/4W 1279199-VF30120C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279199-VF30120C-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Schottky Current - Reverse Leakage @ Vr: 800μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: ITO-220AB Voltage - Forward (Vf) (Maximum) @ If: 970mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): SBR30A120CTFP-G; TSF30H100C C0; TSF30H120C C0G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279199-VF30120C-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 800μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 970mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): SBR30A120CTFP-G; TSF30H100C C0; TSF30H120C C0G;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - VF30120C-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VF30120C-E3/4W
Schottky Diodes & Rectifiers VF30120C-E3/4W
Schottky Diodes & Rectifiers 30 Amp 120 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 120 Volt Dual TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VF30120C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VF30120C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VF30120C-E3/4W
DIODE ARR SCHOTT 120V ITO220AB

DIODE ARR SCHOTT 120V ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 280-VF30120C-E3/4W 1279199-VF30120C-E3/4W VF30120C-E3/4WGI-ND VF30120C-E3/4W VF30120C-E3/4W
Product Name 15 A 120 V Diode and Rectifier Diodes, Rectifiers - Arrays - VF30120C-E3/4W Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 FP TO-220
RoHS Compliant RoHS
IO 15 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data