56V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
TVS DIODE 33VWM 56VC SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VCAN33A2-03G-E3-18TR-ND | VCAN33A2-03G-E3-18 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| Peak Pulse Power | 140 watts | 140 watts |
| VC | 56 volts | 56 volts |