DIODE 40 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VBT4045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT4045BP-E3/8W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1015788-VBT4045BP-E3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 40A (DC)
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 40 A
Current - Reverse Leakage @ Vr: 3 mA @ 45 V
Operating Temperature - Junction: 200°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VBT4045BP-E3/8WTR,VB
Base Product Number: VBT4045
Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 40A (DC) Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 45V 40A TO263AB
DIODE, SCHOTTKY, 40A, 45V, TO-263AB-3; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Single
Schottky Diodes & Rectifiers 40A 45V Schottky PV Solar Bypass
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-VBT4045BP-E3/8W | 1015788-VBT4045BP-E3/8W | VBT4045BP-E3/8WDKR-ND | VBT4045BP-E3/8W | 05W5894 | VBT4045BP-E3/8W |
| Product Name | 40 A 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 40A, 45V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | TO-263AB | TO-263AB-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 40 amps | |||||
| Tj | -40 C (-40 F) | 200 C (392 F) | 200 C (392 F) |