15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount CLP1007-FL
TVS DIODE 5.5VWM 15VC CLP1007-FL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VBUS54FD-SD1-G4-08GITR-ND | VBUS54FD-SD1-G4-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 5-XFDFN | CLP1007-FL |
| Peak Pulse Power | 45 watts | 45 watts |
| VC | 15 volts | 15 volts |