Win Source Part Number: 1361916-VCAN26A2-03S
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: VCAN26
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, CAN
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26.5V (Max)
Voltage - Breakdown (Min): 28V
Voltage - Clamping (Max) @ Ipp: 50V
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Power - Peak Pulse: 150W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
TVS DIODE 26.5VWM 50VC SOT23 Product overview: VCAN26A2-03SHE3-18 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCAN26A2-03SHE3-
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 26.5VWM 50VC SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361916-VCAN26A2-03SHE3-18 | 144-VCAN26A2-03SHE3-18 | 112-VCAN26A2-03SHE3-18TR-ND | VCAN26A2-03SHE3-18 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |
| VC | 50 volts | 50 volts | 50 volts | |
| VBR | 28 volts | 28 volts | 28 volts | |
| CT | 10 pF |